Isolated Module DC DC Converter 1 Output 15V 133.3mA 43.2V - 52.8V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3182-2S7BE_4815S3U-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |