TelephoneStuff.com Panduit® Category 6 UTP Modular Plug (Pkg. of 100) SP688-C

Description
Category 6 UTP Modular Plug. Features: - 8-position, 8-wire modular plug - Meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.af and IEEE 802.3at for PoE applications - Used in UTPSP series patch cords providing Category 6 performance - Patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes - Slender strain relief boot provides easy access in high density applications - Integral pair manager optimizes performance and consistency by reducing untwist at plug - Contacts plated with 50 microinches of gold - Terminates 24 AWG, 100 ohm, stranded or solid conductor with max. conductor insulation diameter of .041"
Description
Category 6 UTP Modular Plug. Features: - 8-position, 8-wire modular plug - Meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.af and IEEE 802.3at for PoE applications - Used in UTPSP series patch cords providing Category 6 performance - Patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes - Slender strain relief boot provides easy access in high density applications - Integral pair manager optimizes performance and consistency by reducing untwist at plug - Contacts plated with 50 microinches of gold - Terminates 24 AWG, 100 ohm, stranded or solid conductor with max. conductor insulation diameter of .041"

Suppliers

Company
Product
Description
Supplier Links
Panduit® Category 6 UTP Modular Plug (Pkg. of 100) - SP688-C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Category 6 UTP Modular Plug (Pkg. of 100)
SP688-C
Panduit® Category 6 UTP Modular Plug (Pkg. of 100) SP688-C
Category 6 UTP Modular Plug. Features: - 8-position, 8-wire modular plug - Meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.af and IEEE 802.3at for PoE applications - Used in UTPSP series patch cords providing Category 6 performance - Patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes - Slender strain relief boot provides easy access in high density applications - Integral pair manager optimizes performance and consistency by reducing untwist at plug - Contacts plated with 50 microinches of gold - Terminates 24 AWG, 100 ohm, stranded or solid conductor with max. conductor insulation diameter of .041"

Category 6 UTP Modular Plug.
Features:
- 8-position, 8-wire modular plug
- Meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications
- Meet requirements of IEEE 802.af and IEEE 802.3at for PoE applications
- Used in UTPSP series patch cords providing Category 6 performance
- Patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes
- Slender strain relief boot provides easy access in high density applications
- Integral pair manager optimizes performance and consistency by reducing untwist at plug
- Contacts plated with 50 microinches of gold
- Terminates 24 AWG, 100 ohm, stranded or solid conductor with max. conductor insulation diameter of .041"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SP688-C
Product Name Panduit® Category 6 UTP Modular Plug (Pkg. of 100)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-1-IV-96 - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details