TelephoneStuff.com Hubbell XLR 3-Pole, Screw Terminal Pro-AV Connector XLRST10

Description
XLR 3-Pole, Screw Terminal Pro-AV Connector provides a perfect solution to connect a microphone to professional grade audio/video equipment. Features: - iStation front-loading footprint - Fast and easy screw termination - Rugged, locking connection - High performance 3-pole microphone connection - Requires no soldering - Assembles quickly into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - AV Module: Pro-AV - AV Module Type: XLR, 3-pole, ST - Connector: XLR 3-pole - Contact Plating Material: 0.2 micro-m gold hard over 2 micro-m nickel - Contacts Material: Bronze - Flammability: UL 94 HB rated - Cable Type: Stranded 3 wire 20-26 AWG - Install XLR connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - UL listed - RoHS compliant
Description
XLR 3-Pole, Screw Terminal Pro-AV Connector provides a perfect solution to connect a microphone to professional grade audio/video equipment. Features: - iStation front-loading footprint - Fast and easy screw termination - Rugged, locking connection - High performance 3-pole microphone connection - Requires no soldering - Assembles quickly into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - AV Module: Pro-AV - AV Module Type: XLR, 3-pole, ST - Connector: XLR 3-pole - Contact Plating Material: 0.2 micro-m gold hard over 2 micro-m nickel - Contacts Material: Bronze - Flammability: UL 94 HB rated - Cable Type: Stranded 3 wire 20-26 AWG - Install XLR connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - UL listed - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell XLR 3-Pole, Screw Terminal Pro-AV Connector - XLRST10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell XLR 3-Pole, Screw Terminal Pro-AV Connector
XLRST10
Hubbell XLR 3-Pole, Screw Terminal Pro-AV Connector XLRST10
XLR 3-Pole, Screw Terminal Pro-AV Connector provides a perfect solution to connect a microphone to professional grade audio/video equipment. Features: - iStation front-loading footprint - Fast and easy screw termination - Rugged, locking connection - High performance 3-pole microphone connection - Requires no soldering - Assembles quickly into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - AV Module: Pro-AV - AV Module Type: XLR, 3-pole, ST - Connector: XLR 3-pole - Contact Plating Material: 0.2 micro-m gold hard over 2 micro-m nickel - Contacts Material: Bronze - Flammability: UL 94 HB rated - Cable Type: Stranded 3 wire 20-26 AWG - Install XLR connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - UL listed - RoHS compliant

XLR 3-Pole, Screw Terminal Pro-AV Connector provides a perfect solution to connect a microphone to professional grade audio/video equipment.
Features:
- iStation front-loading footprint
- Fast and easy screw termination
- Rugged, locking connection
- High performance 3-pole microphone connection
- Requires no soldering
- Assembles quickly into an iStation 1.5 unit module
- Delivers high quality balanced analog signal to and from devices
- AV Module: Pro-AV
- AV Module Type: XLR, 3-pole, ST
- Connector: XLR 3-pole
- Contact Plating Material: 0.2 micro-m gold hard over 2 micro-m nickel
- Contacts Material: Bronze
- Flammability: UL 94 HB rated
- Cable Type: Stranded 3 wire 20-26 AWG
- Install XLR connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- UL listed
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number XLRST10
Product Name Hubbell XLR 3-Pole, Screw Terminal Pro-AV Connector
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3042M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Modular Jack - SC-CJ-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details