TelephoneStuff.com Hubbell Styleline/Rectangular Standard Size 2-Gang Satin.. SS262

Description
Styleline/Rectangula r Standard Size 2-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820167 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"
Description
Styleline/Rectangula r Standard Size 2-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820167 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Styleline/Rectangular Standard Size 2-Gang Satin.. - SS262 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Styleline/Rectangular Standard Size 2-Gang Satin..
SS262
Hubbell Styleline/Rectangular Standard Size 2-Gang Satin.. SS262
Styleline/Rectangula r Standard Size 2-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820167 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 4.72" x 0.04"

Styleline/Rectangular Standard Size 2-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish.
Standard Size Plate Features:
- UL Standard 514D, UL Listed E92074, CSA Certified
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- UPC Number: 88377820167
- Available in Packages of 2, 5, and 10 Plates
- Dimensions: 4.625" x 4.72" x 0.04"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SS262
Product Name Hubbell Styleline/Rectangular Standard Size 2-Gang Satin..
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Blank Plate, Box Mounted, One Gang, White - SPO13W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details