TelephoneStuff.com Hubbell VGA Plug-n-Play 15-Pin Female to 8-Pin Male, Non-.. VGA15F605BK

Description
VGA Plug-n-Play Horizontal Run is designed for minimal signal loss delivering a transparent video stream to the viewing device. Each horizontal VGA run is factory tested and terminated, ensuring video integrity, repeatability and consistency. Features: - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - All contacts are gold plated 2 u - Cable: Mini coaxial, 75 Ohm, non-plenum rated - Module Material: Flame retardant polymer - RoHS compliant
Description
VGA Plug-n-Play Horizontal Run is designed for minimal signal loss delivering a transparent video stream to the viewing device. Each horizontal VGA run is factory tested and terminated, ensuring video integrity, repeatability and consistency. Features: - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - All contacts are gold plated 2 u - Cable: Mini coaxial, 75 Ohm, non-plenum rated - Module Material: Flame retardant polymer - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell VGA Plug-n-Play 15-Pin Female to 8-Pin Male, Non-.. - VGA15F605BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell VGA Plug-n-Play 15-Pin Female to 8-Pin Male, Non-..
VGA15F605BK
Hubbell VGA Plug-n-Play 15-Pin Female to 8-Pin Male, Non-.. VGA15F605BK
VGA Plug-n-Play Horizontal Run is designed for minimal signal loss delivering a transparent video stream to the viewing device. Each horizontal VGA run is factory tested and terminated, ensuring video integrity, repeatability and consistency. Features: - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - All contacts are gold plated 2 u - Cable: Mini coaxial, 75 Ohm, non-plenum rated - Module Material: Flame retardant polymer - RoHS compliant

VGA Plug-n-Play Horizontal Run is designed for minimal signal loss delivering a transparent video stream to the viewing device. Each horizontal VGA run is factory tested and terminated, ensuring video integrity, repeatability and consistency.
Features:
- iStation system integration
- Plug it in and walk away
- Zero termination
- Over-molding provides connector strain relief behind the plate
- Designed for use with video distribution devices such as projectors, cameras, and computers
- All contacts are gold plated 2 u
- Cable: Mini coaxial, 75 Ohm, non-plenum rated
- Module Material: Flame retardant polymer
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number VGA15F605BK
Product Name Hubbell VGA Plug-n-Play 15-Pin Female to 8-Pin Male, Non-..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Single Device Wall Plates, Thermoplastic Medium Size Glossy Finish - 3085M - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - VWP-3-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details