TelephoneStuff.com Hubbell 2-Gang Duplex Satin Stainless WallPlate SS82

Description
2-Gang Duplex Satin Stainless WallPlate is Standard Size. 2-Gang Duplex WallPlate Features: - Color/Material: Satin Stainless - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 4.72" - UPC Number: 88377820131 - Available in Packages of 5, 10, and 20
Description
2-Gang Duplex Satin Stainless WallPlate is Standard Size. 2-Gang Duplex WallPlate Features: - Color/Material: Satin Stainless - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 4.72" - UPC Number: 88377820131 - Available in Packages of 5, 10, and 20

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2-Gang Duplex Satin Stainless WallPlate - SS82 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2-Gang Duplex Satin Stainless WallPlate
SS82
Hubbell 2-Gang Duplex Satin Stainless WallPlate SS82
2-Gang Duplex Satin Stainless WallPlate is Standard Size. 2-Gang Duplex WallPlate Features: - Color/Material: Satin Stainless - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 4.72" - UPC Number: 88377820131 - Available in Packages of 5, 10, and 20

2-Gang Duplex Satin Stainless WallPlate is Standard Size.
2-Gang Duplex WallPlate Features:
- Color/Material: Satin Stainless
- Appearance: Slightly Beveled, Matte Finish
- Thickness: .04"
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified
- Dimensions: 4.625" x 4.72"
- UPC Number: 88377820131
- Available in Packages of 5, 10, and 20

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SS82
Product Name Hubbell 2-Gang Duplex Satin Stainless WallPlate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2RC-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW264BR - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Brass
View Details