TelephoneStuff.com Leviton ToggleTouch Toggle Digital Preset Touch Dimmer TGI10-1LA

Description
Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch. Features: - 120V AC 60Hz only, 1000W - Provides a unique combination of toggle-style ON/OFF switching and digital Touch Pad technology - Designed for smooth ON/OFF toggle action and fingertip-control touch dimming that's easy to operate - Fits perfectly with Leviton standard toggle wallplates; gangs perfectly with all Leviton toggle switches - Provides preset dimming with soft-ON feature (does not provide fade OFF) - Available with Locator LED that is illuminated when lights are OFF - Protected memory during temporary power failures ensures that ToggleTouch will retain last setting before power interruption - Built-in radio/TV interference filter - UL, CSA certified
Description
Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch. Features: - 120V AC 60Hz only, 1000W - Provides a unique combination of toggle-style ON/OFF switching and digital Touch Pad technology - Designed for smooth ON/OFF toggle action and fingertip-control touch dimming that's easy to operate - Fits perfectly with Leviton standard toggle wallplates; gangs perfectly with all Leviton toggle switches - Provides preset dimming with soft-ON feature (does not provide fade OFF) - Available with Locator LED that is illuminated when lights are OFF - Protected memory during temporary power failures ensures that ToggleTouch will retain last setting before power interruption - Built-in radio/TV interference filter - UL, CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton ToggleTouch Toggle Digital Preset Touch Dimmer - TGI10-1LA - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton ToggleTouch Toggle Digital Preset Touch Dimmer
TGI10-1LA
Leviton ToggleTouch Toggle Digital Preset Touch Dimmer TGI10-1LA
Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch. Features: - 120V AC 60Hz only, 1000W - Provides a unique combination of toggle-style ON/OFF switching and digital Touch Pad technology - Designed for smooth ON/OFF toggle action and fingertip-control touch dimming that's easy to operate - Fits perfectly with Leviton standard toggle wallplates; gangs perfectly with all Leviton toggle switches - Provides preset dimming with soft-ON feature (does not provide fade OFF) - Available with Locator LED that is illuminated when lights are OFF - Protected memory during temporary power failures ensures that ToggleTouch will retain last setting before power interruption - Built-in radio/TV interference filter - UL, CSA certified

Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch.
Features:
- 120V AC 60Hz only, 1000W
- Provides a unique combination of toggle-style ON/OFF switching and digital Touch Pad technology
- Designed for smooth ON/OFF toggle action and fingertip-control touch dimming that's easy to operate
- Fits perfectly with Leviton standard toggle wallplates; gangs perfectly with all Leviton toggle switches
- Provides preset dimming with soft-ON feature (does not provide fade OFF)
- Available with Locator LED that is illuminated when lights are OFF
- Protected memory during temporary power failures ensures that ToggleTouch will retain last setting before power interruption
- Built-in radio/TV interference filter
- UL, CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number TGI10-1LA
Product Name Leviton ToggleTouch Toggle Digital Preset Touch Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3041U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-1-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details