TelephoneStuff.com Suttle Surface Mounted Multi-Media Box with up to 12 Ports STARMMB

Description
SpeedStar surface mount housings are available in several configurations for use with Suttle's multimedia modules. Each housing provides simple snap-in installation of modules with the use of versatile insert plates. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Snap-in wiring spools provide cable management and recommended strain relief - Screw or adhesive pad mounting options (both included) - Easy to read port designations, for quick identification - Snap on cover reduces installation time - The STARMMB (Multi-Media Box) contains knockouts to accommodate cable or raceway entry and fits single, double, and European style electrical boxes
Description
SpeedStar surface mount housings are available in several configurations for use with Suttle's multimedia modules. Each housing provides simple snap-in installation of modules with the use of versatile insert plates. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Snap-in wiring spools provide cable management and recommended strain relief - Screw or adhesive pad mounting options (both included) - Easy to read port designations, for quick identification - Snap on cover reduces installation time - The STARMMB (Multi-Media Box) contains knockouts to accommodate cable or raceway entry and fits single, double, and European style electrical boxes

Suppliers

Company
Product
Description
Supplier Links
Suttle Surface Mounted Multi-Media Box with up to 12 Ports - STARMMB - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Surface Mounted Multi-Media Box with up to 12 Ports
STARMMB
Suttle Surface Mounted Multi-Media Box with up to 12 Ports STARMMB
SpeedStar surface mount housings are available in several configurations for use with Suttle's multimedia modules. Each housing provides simple snap-in installation of modules with the use of versatile insert plates. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Snap-in wiring spools provide cable management and recommended strain relief - Screw or adhesive pad mounting options (both included) - Easy to read port designations, for quick identification - Snap on cover reduces installation time - The STARMMB (Multi-Media Box) contains knockouts to accommodate cable or raceway entry and fits single, double, and European style electrical boxes

SpeedStar surface mount housings are available in several configurations for use with Suttle's multimedia modules. Each housing provides simple snap-in installation of modules with the use of versatile insert plates.
Features:
- Easy field configured with snap-in modules which can be terminated directly in each port
- Snap-in wiring spools provide cable management and recommended strain relief
- Screw or adhesive pad mounting options (both included)
- Easy to read port designations, for quick identification
- Snap on cover reduces installation time
- The STARMMB (Multi-Media Box) contains knockouts to accommodate cable or raceway entry and fits single, double, and European style electrical boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number STARMMB
Product Name Suttle Surface Mounted Multi-Media Box with up to 12 Ports
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 64SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NT-S-NFB-BB - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
View Details