TelephoneStuff.com Hubbell 2-Gang Combination Plates Satin Stainless Wallplate SS138

Description
SS138 Combination Plates, 2-Gang, Standard Size, Satin Stainless which consist of Duplex Open and a Box Mounted Blank. SS82 Features: - Color/Material: Satin Stainless - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.04" (1.0) - Dimensions: 4.625" x 4.72"
Description
SS138 Combination Plates, 2-Gang, Standard Size, Satin Stainless which consist of Duplex Open and a Box Mounted Blank. SS82 Features: - Color/Material: Satin Stainless - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.04" (1.0) - Dimensions: 4.625" x 4.72"

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2-Gang Combination Plates Satin Stainless Wallplate - SS138 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2-Gang Combination Plates Satin Stainless Wallplate
SS138
Hubbell 2-Gang Combination Plates Satin Stainless Wallplate SS138
SS138 Combination Plates, 2-Gang, Standard Size, Satin Stainless which consist of Duplex Open and a Box Mounted Blank. SS82 Features: - Color/Material: Satin Stainless - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.04" (1.0) - Dimensions: 4.625" x 4.72"

SS138 Combination Plates, 2-Gang, Standard Size, Satin Stainless which consist of Duplex Open and a Box Mounted Blank.
SS82 Features:
- Color/Material: Satin Stainless
- Listings: UL Standard 514D
- Certification: UL Listed E92074, CSA Certified
- Thickness: 0.04" (1.0)
- Dimensions: 4.625" x 4.72"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SS138
Product Name Hubbell 2-Gang Combination Plates Satin Stainless Wallplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products