TelephoneStuff.com Hubbell Pro-AV USB A to B Reversible Connection, Feed-Thru.. USB10

Description
USB A to B Reversible Connection provides a perfect solution for connecting peripherals to a computer work station. Features: - A to B or B to A reversible connection - USB 2.0 (480 Mbps) performance - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an iStation 1.5 unit module - AV Module: Pro-AV - AV Module Type: USB - Connector: 2-pole - Cable Type: Standard USB A and B patch cord connections - Distance: USB maximum connection length of 16.4 feet (5 meters), non-active - Install USB connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connections - RoHS compliant
Description
USB A to B Reversible Connection provides a perfect solution for connecting peripherals to a computer work station. Features: - A to B or B to A reversible connection - USB 2.0 (480 Mbps) performance - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an iStation 1.5 unit module - AV Module: Pro-AV - AV Module Type: USB - Connector: 2-pole - Cable Type: Standard USB A and B patch cord connections - Distance: USB maximum connection length of 16.4 feet (5 meters), non-active - Install USB connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connections - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pro-AV USB A to B Reversible Connection, Feed-Thru.. - USB10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pro-AV USB A to B Reversible Connection, Feed-Thru..
USB10
Hubbell Pro-AV USB A to B Reversible Connection, Feed-Thru.. USB10
USB A to B Reversible Connection provides a perfect solution for connecting peripherals to a computer work station. Features: - A to B or B to A reversible connection - USB 2.0 (480 Mbps) performance - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an iStation 1.5 unit module - AV Module: Pro-AV - AV Module Type: USB - Connector: 2-pole - Cable Type: Standard USB A and B patch cord connections - Distance: USB maximum connection length of 16.4 feet (5 meters), non-active - Install USB connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connections - RoHS compliant

USB A to B Reversible Connection provides a perfect solution for connecting peripherals to a computer work station.
Features:
- A to B or B to A reversible connection
- USB 2.0 (480 Mbps) performance
- Pro-AV style mounting
- Requires just a plug and play patch cord connection from device to computer
- Installs easily into an iStation 1.5 unit module
- AV Module: Pro-AV
- AV Module Type: USB
- Connector: 2-pole
- Cable Type: Standard USB A and B patch cord connections
- Distance: USB maximum connection length of 16.4 feet (5 meters), non-active
- Install USB connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- Sold in a Package of 10 Connections
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number USB10
Product Name Hubbell Pro-AV USB A to B Reversible Connection, Feed-Thru..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details