TelephoneStuff.com Siemon Z-MAX Category 6A UTP Outlet Z6A-01

Description
Z-MAX Category 6A UTP Outlet. Features: - High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option - Guided Termination: Lacing channels guide correct conductor placement while 2-sided color-coding provide wiring verification before and after lacing- Optimized for Alien Crosstalk Isolation: Diagonal IDC alignment maximizes outlet to outlet pair separation to archive AXT performance in high density environments - Slim and side-stackable for high-density applications - Supports pass-thru feature to mount from the front or rear of a faceplate - IDC terminations are fully enclosed in the outlet housing for robust protection - Hinged clip accommodates multiple cable diameters - Terminates UTP cable constructions with 22 – 26 AWG (0.64 – 0.51mm) solid and 26 AWG (0.48mm) stranded conductors
Description
Z-MAX Category 6A UTP Outlet. Features: - High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option - Guided Termination: Lacing channels guide correct conductor placement while 2-sided color-coding provide wiring verification before and after lacing- Optimized for Alien Crosstalk Isolation: Diagonal IDC alignment maximizes outlet to outlet pair separation to archive AXT performance in high density environments - Slim and side-stackable for high-density applications - Supports pass-thru feature to mount from the front or rear of a faceplate - IDC terminations are fully enclosed in the outlet housing for robust protection - Hinged clip accommodates multiple cable diameters - Terminates UTP cable constructions with 22 – 26 AWG (0.64 – 0.51mm) solid and 26 AWG (0.48mm) stranded conductors

Suppliers

Company
Product
Description
Supplier Links
Siemon Z-MAX Category 6A UTP Outlet - Z6A-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Z-MAX Category 6A UTP Outlet
Z6A-01
Siemon Z-MAX Category 6A UTP Outlet Z6A-01
Z-MAX Category 6A UTP Outlet. Features: - High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option - Guided Termination: Lacing channels guide correct conductor placement while 2-sided color-coding provide wiring verification before and after lacing- Optimized for Alien Crosstalk Isolation: Diagonal IDC alignment maximizes outlet to outlet pair separation to archive AXT performance in high density environments - Slim and side-stackable for high-density applications - Supports pass-thru feature to mount from the front or rear of a faceplate - IDC terminations are fully enclosed in the outlet housing for robust protection - Hinged clip accommodates multiple cable diameters - Terminates UTP cable constructions with 22 – 26 AWG (0.64 – 0.51mm) solid and 26 AWG (0.48mm) stranded conductors

Z-MAX Category 6A UTP Outlet.
Features:
- High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option
- Guided Termination: Lacing channels guide correct conductor placement while 2-sided color-coding provide wiring verification before and after lacing- Optimized for Alien Crosstalk Isolation: Diagonal IDC alignment maximizes outlet to outlet pair separation to archive AXT performance in high density environments
- Slim and side-stackable for high-density applications
- Supports pass-thru feature to mount from the front or rear of a faceplate
- IDC terminations are fully enclosed in the outlet housing for robust protection
- Hinged clip accommodates multiple cable diameters
- Terminates UTP cable constructions with 22 – 26 AWG (0.64 – 0.51mm) solid and 26 AWG (0.48mm) stranded conductors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number Z6A-01
Product Name Siemon Z-MAX Category 6A UTP Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - NP1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details