TelephoneStuff.com Sprint Jack Module - Category 5e SP-KJKC5

Description
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification
Description
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification

Suppliers

Company
Product
Description
Supplier Links
Sprint Jack Module - Category 5e - SP-KJKC5 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Jack Module - Category 5e
SP-KJKC5
Sprint Jack Module - Category 5e SP-KJKC5
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification

Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations.
Features:
- Complies with TIA/EIA standards; UL and C-UL approved
- Leadframe jack technology providing a solid mechanical connection
- Jack contacts plated with 50 microinches of gold over 100 microinches of nickel
- 110-type IDC contacts, solder-plated phosphor bronze
- TIA/EIA-606 compatible jack colors
- Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation
- Independent UL certification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SP-KJKC5
Product Name Sprint Jack Module - Category 5e
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex and 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3071U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - VWP-2RC-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details