TelephoneStuff.com Hubbell Pro-AV, XLR 3-Pole Connector, Solder-Type (Package.. XLR10

Description
XLR 3-Pole Connector provides a perfect solution for connecting professional grade audio/video equipment together. Features: - High performance 3-pole microphone connection - iStation front-loading footprint - Requires a solder termination in rear and simple plug-n-play patch cord connection in front - Installs easily into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - Pro-AV style mounting - Rugged, locking connection - Female 3-pole to solder cups - Professional AV grade connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: XLR, 3-pole - Connector: XLR 3-pole - Contact Plating Material: 2 micro-m gold over 2 micro-m nickel - Cable Type: Stranded 3 wire 14-30 AWG - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant
Description
XLR 3-Pole Connector provides a perfect solution for connecting professional grade audio/video equipment together. Features: - High performance 3-pole microphone connection - iStation front-loading footprint - Requires a solder termination in rear and simple plug-n-play patch cord connection in front - Installs easily into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - Pro-AV style mounting - Rugged, locking connection - Female 3-pole to solder cups - Professional AV grade connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: XLR, 3-pole - Connector: XLR 3-pole - Contact Plating Material: 2 micro-m gold over 2 micro-m nickel - Cable Type: Stranded 3 wire 14-30 AWG - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pro-AV, XLR 3-Pole Connector, Solder-Type (Package.. - XLR10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pro-AV, XLR 3-Pole Connector, Solder-Type (Package..
XLR10
Hubbell Pro-AV, XLR 3-Pole Connector, Solder-Type (Package.. XLR10
XLR 3-Pole Connector provides a perfect solution for connecting professional grade audio/video equipment together. Features: - High performance 3-pole microphone connection - iStation front-loading footprint - Requires a solder termination in rear and simple plug-n-play patch cord connection in front - Installs easily into an iStation 1.5 unit module - Delivers high quality balanced analog signal to and from devices - Pro-AV style mounting - Rugged, locking connection - Female 3-pole to solder cups - Professional AV grade connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: XLR, 3-pole - Connector: XLR 3-pole - Contact Plating Material: 2 micro-m gold over 2 micro-m nickel - Cable Type: Stranded 3 wire 14-30 AWG - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Sold in a Package of 10 Connectors - RoHS compliant

XLR 3-Pole Connector provides a perfect solution for connecting professional grade audio/video equipment together.
Features:
- High performance 3-pole microphone connection
- iStation front-loading footprint
- Requires a solder termination in rear and simple plug-n-play patch cord connection in front
- Installs easily into an iStation 1.5 unit module
- Delivers high quality balanced analog signal to and from devices
- Pro-AV style mounting
- Rugged, locking connection
- Female 3-pole to solder cups
- Professional AV grade connection
- Universally accepted standard D-shape housing
- AV Module: Pro-AV
- AV Module Type: XLR, 3-pole
- Connector: XLR 3-pole
- Contact Plating Material: 2 micro-m gold over 2 micro-m nickel
- Cable Type: Stranded 3 wire 14-30 AWG
- Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- Sold in a Package of 10 Connectors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number XLR10
Product Name Hubbell Pro-AV, XLR 3-Pole Connector, Solder-Type (Package..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details