TelephoneStuff.com Sprint Jack Module - Category 6 (Pkg of 25) SP-KJKC6

Description
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Available in package of 25. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification
Description
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Available in package of 25. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification

Suppliers

Company
Product
Description
Supplier Links
Sprint Jack Module - Category 6 (Pkg of 25) - SP-KJKC6 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Jack Module - Category 6 (Pkg of 25)
SP-KJKC6
Sprint Jack Module - Category 6 (Pkg of 25) SP-KJKC6
Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Available in package of 25. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology providing a solid mechanical connection - Jack contacts plated with 50 microinches of gold over 100 microinches of nickel - 110-type IDC contacts, solder-plated phosphor bronze - TIA/EIA-606 compatible jack colors - Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation - Independent UL certification

Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Available in package of 25.
Features:
- Complies with TIA/EIA standards; UL and C-UL approved
- Leadframe jack technology providing a solid mechanical connection
- Jack contacts plated with 50 microinches of gold over 100 microinches of nickel
- 110-type IDC contacts, solder-plated phosphor bronze
- TIA/EIA-606 compatible jack colors
- Dual T586A/B wiring label simplifying ordering and specification, promoting fast, reliable installation
- Independent UL certification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SP-KJKC6
Product Name Sprint Jack Module - Category 6 (Pkg of 25)
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 77SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - VWP-3-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details