TelephoneStuff.com Hubbell Styleline/Rectangular Standard Size 1-Gang Satin.. SS26

Description
Styleline/Rectangula r Standard Size 1-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - Plate Material: Metallic - StyleLine/Decorator Opening - Stainless Steel 302/304 Satin Smooth - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820090 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"
Description
Styleline/Rectangula r Standard Size 1-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - Plate Material: Metallic - StyleLine/Decorator Opening - Stainless Steel 302/304 Satin Smooth - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820090 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Styleline/Rectangular Standard Size 1-Gang Satin.. - SS26 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Styleline/Rectangular Standard Size 1-Gang Satin..
SS26
Hubbell Styleline/Rectangular Standard Size 1-Gang Satin.. SS26
Styleline/Rectangula r Standard Size 1-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - Plate Material: Metallic - StyleLine/Decorator Opening - Stainless Steel 302/304 Satin Smooth - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting Screws: 6/32" x 3/8" Oval Milled Head - UPC Number: 88377820090 - Available in Packages of 2, 5, and 10 Plates - Dimensions: 4.625" x 2.875" x 0.04"

Styleline/Rectangular Standard Size 1-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish.
Standard Size Plate Features:
- Plate Material: Metallic
- StyleLine/Decorator Opening
- Stainless Steel 302/304 Satin Smooth
- UL Standard 514D, UL Listed E92074, CSA Certified
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- UPC Number: 88377820090
- Available in Packages of 2, 5, and 10 Plates
- Dimensions: 4.625" x 2.875" x 0.04"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SS26
Product Name Hubbell Styleline/Rectangular Standard Size 1-Gang Satin..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-4-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details