TelephoneStuff.com Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Box ZAFB

Description
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Boxes are available in two sizes, one is for a minimum 6" deep floor and a larger capacity for minimum 8" floors. Designed for low voltage, standard 19" rack mountable panels, both allow for 45 degree angle mounts, the mounting brackets swivel down for easy entries and exits, accessibility for punch downs, moves, adds and changes, and allows room for proper cable bend radius. Features: - Aluminum enclosure, .060 - Port Capacities: 96- and 192-port - Accepts Hubbell 24- and 48-port patch panels - Both boxes fit standard 2' x 2' grids - Cover available (#ZAFBC) - Cable entry behind the connecting hardware, exits from the face - Plenum rated and UL listed - Mounts in standard 24" x 24" raised floor panel spaces - Tapped holes in brackets: #12-24 Includes: - 1 - Aluminum enclosure - 4 - Fire-rated foam kits for cable entries and exits - 4 - Support brackets - 4 - Cable entry port covers - 4 - Leveler bolts
Description
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Boxes are available in two sizes, one is for a minimum 6" deep floor and a larger capacity for minimum 8" floors. Designed for low voltage, standard 19" rack mountable panels, both allow for 45 degree angle mounts, the mounting brackets swivel down for easy entries and exits, accessibility for punch downs, moves, adds and changes, and allows room for proper cable bend radius. Features: - Aluminum enclosure, .060 - Port Capacities: 96- and 192-port - Accepts Hubbell 24- and 48-port patch panels - Both boxes fit standard 2' x 2' grids - Cover available (#ZAFBC) - Cable entry behind the connecting hardware, exits from the face - Plenum rated and UL listed - Mounts in standard 24" x 24" raised floor panel spaces - Tapped holes in brackets: #12-24 Includes: - 1 - Aluminum enclosure - 4 - Fire-rated foam kits for cable entries and exits - 4 - Support brackets - 4 - Cable entry port covers - 4 - Leveler bolts

Suppliers

Company
Product
Description
Supplier Links
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Box - ZAFB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Box
ZAFB
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Box ZAFB
Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Boxes are available in two sizes, one is for a minimum 6" deep floor and a larger capacity for minimum 8" floors. Designed for low voltage, standard 19" rack mountable panels, both allow for 45 degree angle mounts, the mounting brackets swivel down for easy entries and exits, accessibility for punch downs, moves, adds and changes, and allows room for proper cable bend radius. Features: - Aluminum enclosure, .060 - Port Capacities: 96- and 192-port - Accepts Hubbell 24- and 48-port patch panels - Both boxes fit standard 2' x 2' grids - Cover available (#ZAFBC) - Cable entry behind the connecting hardware, exits from the face - Plenum rated and UL listed - Mounts in standard 24" x 24" raised floor panel spaces - Tapped holes in brackets: #12-24 Includes: - 1 - Aluminum enclosure - 4 - Fire-rated foam kits for cable entries and exits - 4 - Support brackets - 4 - Cable entry port covers - 4 - Leveler bolts

Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Boxes are available in two sizes, one is for a minimum 6" deep floor and a larger capacity for minimum 8" floors. Designed for low voltage, standard 19" rack mountable panels, both allow for 45 degree angle mounts, the mounting brackets swivel down for easy entries and exits, accessibility for punch downs, moves, adds and changes, and allows room for proper cable bend radius.
Features:
- Aluminum enclosure, .060
- Port Capacities: 96- and 192-port
- Accepts Hubbell 24- and 48-port patch panels
- Both boxes fit standard 2' x 2' grids
- Cover available (#ZAFBC)
- Cable entry behind the connecting hardware, exits from the face
- Plenum rated and UL listed
- Mounts in standard 24" x 24" raised floor panel spaces
- Tapped holes in brackets: #12-24
Includes:
- 1 - Aluminum enclosure
- 4 - Fire-rated foam kits for cable entries and exits
- 4 - Support brackets
- 4 - Cable entry port covers
- 4 - Leveler bolts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number ZAFB
Product Name Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Box
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details