TelephoneStuff.com Hubbell Security Wall Plate SWP8

Description
Security Wall Plate. Features - Color/Material: One piece #14 Cold rolled zinc plated steel with safety ground tab. - Color: White - Listings: UL Standard 514D - Certification: UL Files #31999 and E115546. CSA Standard C22.2 42M CSA File LR18416 - Thickness: .55" - Mounting Screws: (4) #8-32 x 1/2" Stainless Steel, T20 Torx Head - Operating Temp: -40 deg. C to 85 deg. C - Appearance: Five stage baked white polyester powder enamel finish - Product Dimensions: 3.77" x 5.52" - Device Opening(s): 2 Duplex
Description
Security Wall Plate. Features - Color/Material: One piece #14 Cold rolled zinc plated steel with safety ground tab. - Color: White - Listings: UL Standard 514D - Certification: UL Files #31999 and E115546. CSA Standard C22.2 42M CSA File LR18416 - Thickness: .55" - Mounting Screws: (4) #8-32 x 1/2" Stainless Steel, T20 Torx Head - Operating Temp: -40 deg. C to 85 deg. C - Appearance: Five stage baked white polyester powder enamel finish - Product Dimensions: 3.77" x 5.52" - Device Opening(s): 2 Duplex

Suppliers

Company
Product
Description
Supplier Links
Hubbell Security Wall Plate - SWP8 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Security Wall Plate
SWP8
Hubbell Security Wall Plate SWP8
Security Wall Plate. Features - Color/Material: One piece #14 Cold rolled zinc plated steel with safety ground tab. - Color: White - Listings: UL Standard 514D - Certification: UL Files #31999 and E115546. CSA Standard C22.2 42M CSA File LR18416 - Thickness: .55" - Mounting Screws: (4) #8-32 x 1/2" Stainless Steel, T20 Torx Head - Operating Temp: -40 deg. C to 85 deg. C - Appearance: Five stage baked white polyester powder enamel finish - Product Dimensions: 3.77" x 5.52" - Device Opening(s): 2 Duplex

Security Wall Plate.
Features
- Color/Material: One piece #14 Cold rolled zinc plated steel with safety ground tab.
- Color: White
- Listings: UL Standard 514D
- Certification: UL Files #31999 and E115546. CSA Standard C22.2 42M CSA File LR18416
- Thickness: .55"
- Mounting Screws: (4) #8-32 x 1/2" Stainless Steel, T20 Torx Head
- Operating Temp: -40 deg. C to 85 deg. C
- Appearance: Five stage baked white polyester powder enamel finish
- Product Dimensions: 3.77" x 5.52"
- Device Opening(s): 2 Duplex

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SWP8
Product Name Hubbell Security Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-6-ES - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details