DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
850
860
870
880
890
900
905
906
907
908
909
910
911
912
913
914
915
916
917
920
930
940
950
960
970
1000
1050
1100
1150
1200
1250
1500
1569
| Product Name | Notes |
|---|---|
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| 1 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 12 Position Spring Piston Connector Surface Mount | |
| 12 Position Spring Piston Connector Through Hole | |
| 14 Position Spring Piston Connector Surface Mount | |
| 14 Position Spring Piston Connector Through Hole | |
| 16 Position Spring Piston Connector Surface Mount | |
| 16 Position Spring Piston Connector Through Hole | |
| 2 Position Spring Piston Connector Surface Mount | |
| 20 Position Spring Piston Connector Surface Mount | |
| 20 Position Spring Piston Connector Through Hole | |
| 3 MM STOKE, DOUBLE ROW, THROUGH- | |
| 3 MM STOKE, SINGLE ROW, THROUGH- | |
| 3 Position Spring Piston Connector Surface Mount | |
| 4 MM PITCH, SINGLE ROW, RIGHT-AN | |
| 4 MM PITCH, SINGLE ROW, THROUGH- | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 4MM PITCH, SINGLE ROW, THROUGH-H | |
| 5 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole | |
| 7 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole | |
| CONN TERMINATOR - CT | |
| LOW PROFILE, 2MM PITCH, DOUBLE R | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder |
| << Prev | Next >> |