EDAC, Inc. Edgeboard Connectors 842-014-558-107

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-842-014-558-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-842-014-558-107-ND
Edgeboard Connectors 151-842-014-558-107-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 04AK1261 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
04AK1261
Connector Rohs Compliant Edac 04AK1261
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-842-014-558-107-ND 04AK1261
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A26807-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details