3M IC Sockets 8420-11B1-RK-TP

Description
20 (4 x 5) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
20 (4 x 5) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M2011B1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M2011B1-ND
IC Sockets 3M2011B1-ND
20 (4 x 5) Pos PLCC Socket Tin Through Hole

20 (4 x 5) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
80000905234 8420-11B1-Rk-Tp=Plcc20,thru-Hole,150Sn,tubelowte Rohs Compliant 3M - 32AC6076 - Newark, An Avnet Company
Chicago, IL, United States
80000905234 8420-11B1-Rk-Tp=Plcc20,thru-Hole,150Sn,tubelowte Rohs Compliant 3M
32AC6076
80000905234 8420-11B1-Rk-Tp=Plcc20,thru-Hole,150Sn,tubelowte Rohs Compliant 3M 32AC6076
80000905234 8420-11B1-RK-TP=PLCC 20,THRU-HOLE,150SN,T UBELOWTE ROHS COMPLIANT: YES

80000905234 8420-11B1-RK-TP=PLCC20,THRU-HOLE,150SN,TUBELOWTE ROHS COMPLIANT: YES

Supplier's Site
Plcc Socket, Tin, 20Pos, 2.54Mm, Th; No. Of Contacts 3M - 34P8774 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, Tin, 20Pos, 2.54Mm, Th; No. Of Contacts 3M
34P8774
Plcc Socket, Tin, 20Pos, 2.54Mm, Th; No. Of Contacts 3M 34P8774
PLCC SOCKET, TIN, 20POS, 2.54MM, TH; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, TIN, 20POS, 2.54MM, TH; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8420-11B1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8420-11B1-RK-TP
Sockets for ICs, Transistors 8420-11B1-RK-TP
CONN SOCKET PLCC 20POS TIN

CONN SOCKET PLCC 20POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M2011B1-ND 32AC6076 8420-11B1-RK-TP
Product Name IC Sockets 80000905234 8420-11B1-Rk-Tp=Plcc20,thru-Hole,150Sn,tubelowte Rohs Compliant 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202402BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details