DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
830
840
850
860
870
880
881
882
883
884
885
886
887
888
889
890
891
892
893
900
910
920
930
940
950
1000
1050
1100
1150
1200
1250
1500
1569
| Product Name | Notes |
|---|---|
| "36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 3 Position Spring Piston Connector Through Hole | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 5 Position Spring Piston Connector Through Hole | |
| 6 Position Spring Piston Connector Through Hole | |
| 7 Position Spring Piston Connector Through Hole | |
| 8 Position Spring Piston Connector Through Hole | |
| LOW PROFILE, 2MM PITCH, SINGLE R |
| << Prev | Next >> |