DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
820
830
840
850
860
870
880
881
882
883
884
885
886
887
888
889
890
891
892
900
910
920
930
940
950
1000
1050
1100
1150
1200
1250
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "11 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Socket Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "27 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "3 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "5 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "51 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "53 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "59 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "61 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "68 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "9 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.400"" (10.16mm)" | |
| 1 Position Receptacle, Pass Through Connector Through Hole Gold | |
| 1 Position Spring Piston Connector Through Hole | |
| 2 Position Receptacle, Pass Through Connector Through Hole Gold | |
| 2 Position Spring Piston Connector Through Hole | |
| DYNAMIC D-5200S H-HDR ASSY 3P | |
| LOW PROFILE, 2MM PITCH, SINGLE R |
| << Prev | Next >> |