DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
780
790
800
810
820
830
838
839
840
841
842
843
844
845
846
847
848
849
850
860
870
880
890
900
910
950
1000
1050
1100
1150
1200
1500
1569
| Product Name | Notes |
|---|---|
| "31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "33 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green" | |
| "62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" |
| << Prev | Next >> |