DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
300
350
400
450
500
550
560
570
580
590
600
610
615
616
617
618
619
620
621
622
623
624
625
626
627
630
640
650
660
670
680
700
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" |
| << Prev | Next >> |