EDAC, Inc. Edgeboard Connectors 396-012-526-208

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-012-526-208 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails are finished with tin-lead and nickel underplating. The dimensions of the connector are designed to accommodate a tail width ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for various applications. This product is ideal for engineers seeking reliable and durable edgeboard connectors for their projects.

Datasheet Summary
Powered by GS/AI

The 396-012-526-208 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails are finished with tin-lead and nickel underplating. The dimensions of the connector are designed to accommodate a tail width ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for various applications. This product is ideal for engineers seeking reliable and durable edgeboard connectors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-012-526-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-012-526-208-ND
Edgeboard Connectors 151-396-012-526-208-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-012-526-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-012-526-208
Card Edge Connectors - Edgeboard Connectors 396-012-526-208
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 95AJ0684 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ0684
Card Edge Connector Edac 95AJ0684
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-012-526-208-ND 396-012-526-208 95AJ0684
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data