DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 100 150 200 250 300 350 400 410 420 430 440 450 452 453 454 455 456 457 458 459 460 461 462 463 464 470 480 490 500 510 520 550 600 650 700 750 800 1000 1500 1569
Product Name Notes
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"29 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

<< Prev Next >>