EDAC, Inc. Edgeboard Connectors 346-010-559-112

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-010-559-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-010-559-112-ND
Edgeboard Connectors 151-346-010-559-112-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ3248 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ3248
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ3248
CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-010-559-112-ND 72AJ3248
Product Name Edgeboard Connectors Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
.110 Male SMT Edge Connector on T&R - 3579TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers