EDAC, Inc. Edgeboard Connectors 346-010-560-204

Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-010-560-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-010-560-204-ND
Edgeboard Connectors 151-346-010-560-204-ND
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac - 72AJ7297 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
72AJ7297
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac 72AJ7297
CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-010-560-204-ND 72AJ7297
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details