DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1602
1603
1604
1605
1606
1607
1608
1609
| Product Name | Notes |
|---|---|
| ".100"" SHROUDED ELEVATED TERMINAL" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "100 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "13 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "18 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "21 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "22 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "23 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "24 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "26 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "28 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "32 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "33 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "34 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "36 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "40 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "48 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "52 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "54 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "60 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "64 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "66 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "80 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "9 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "9 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| 1 Position Header Spacer Connector Gold Through Hole | |
| 1 Position Header Spacer Connector Tin Through Hole | |
| 2.00 MM SHROUDED VARIABLE STACK | |
| FLEXIBLE BOARD STACKING HEADER, | |
| USB - micro B USB 2.0 Plug Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Plug Connector 5 Position Through Hole, Right Angle | |
| USB - micro B USB 2.0 Plug Connector 5 Position Through Hole | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 10 Position Surface Mount, Right Angle | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole |
| << Prev | Next >> |