DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1120 1130 1140 1150 1160 1170 1172 1173 1174 1175 1176 1177 1178 1179 1180 1181 1182 1183 1184 1190 1200 1210 1220 1230 1240 1250 1300 1350 1400 1450 1500 1569
Product Name Notes
"142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.035"" (0.89mm) Square"
"PC Pin Terminal Connector Through Hole Gold 0.064"" (1.63mm) Square"
"PC Pin Terminal Connector Through Hole Tin 0.064"" (1.63mm) Square"

<< Prev Next >>