DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1030
1040
1050
1060
1070
1080
1085
1086
1087
1088
1089
1090
1091
1092
1093
1094
1095
1096
1097
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1450
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" |
| << Prev | Next >> |