DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1030
1040
1050
1060
1070
1080
1083
1084
1085
1086
1087
1088
1089
1090
1091
1092
1093
1094
1095
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1450
1500
1569
| Product Name | Notes |
|---|---|
| "0.050"" (1.27MM) PITCH, PLUG, 7,8" | |
| "0.050"" (1.27MM) PITCH, PLUG, 9,1" | |
| "0.050"" (1.27MM) PITCH, RECEPTACL" | |
| "2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 37 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 39 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.015"" (0.38mm) Dia" | |
| 0.5MM MXM CONN. SMT D/R R/A H=5. | |
| 0.5MM MXM CONN. SMT D/R R/A H=6. | |
| 0.5MM MXM CONN. SMT D/R R/A H=7. | |
| 0.5MM MXM CONN. SMT D/R R/A H=9. | |
| 1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel | |
| 1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole | |
| 10 Position Spring Mating Target Connector Through Hole | |
| 10 Position Spring Piston Connector Through Hole | |
| 12 Position Spring Mating Target Connector Through Hole | |
| 12 Position Spring Piston Connector Through Hole | |
| 16 Position Spring Mating Target Connector Through Hole | |
| 16 Position Spring Piston Connector Through Hole | |
| 20 Position Spring Mating Target Connector Through Hole | |
| 20 Position Spring Piston Connector Through Hole | |
| 30 Position Shroud for Male Pins Connector Natural Through Hole Rack and Panel | |
| 4 Position Spring Mating Target Connector Through Hole | |
| 4 Position Spring Piston Connector Through Hole | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 6 (Coax) Position Connector Natural Through Hole, Right Angle Rack and Panel | |
| 6 (Coax) Position Housing for Male Pins Connector Natural Through Hole Rack and Panel | |
| 6 Position Spring Mating Target Connector Through Hole | |
| 6 Position Spring Piston Connector Through Hole | |
| 64 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Spring Mating Target Connector Through Hole | |
| 8 Position Spring Piston Connector Through Hole | |
| 9 (Coax) Position Connector Natural Through Hole Rack and Panel | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 50POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel | |
| PRESS-FIT PIN |
| << Prev | Next >> |