DigiKey Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 79
Product Name Notes
AC/DC CONVERTER 24V 240W
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 17A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 14A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 12.5A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 40A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 30V 10A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 8.4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 5A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 30A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 40A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 17A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 14A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 12.5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 40A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 30V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 8.4A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 6.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 30A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 40A 85 ~ 264 VAC Input

<< Prev Next >>