Cosel LFA30F-24-Y Switching Power Supply
Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1307585 | 1776-3187-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Form Factor | Board Mount | Open Frame |
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 24.0 volts |