Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-2431-ND | 1311715 |
| Product Name | AC DC Converters | Switching Power Supplies |
| Type | AC/DC Converter; 1 | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) |
| AC Input Voltage | 85.0 to 264.0 volts |