DigiKey Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 70 79
Product Name Notes
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 20A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 500mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

<< Prev Next >>