DigiKey Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 6.7A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 20A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 6.7A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 20A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 2.8A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 264 VAC Input |
| << Prev | Next >> |