XP Power IH Series DC/DC Converter IH1212D

Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote
Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 2 O/p, 2W, 12V, -12V from Xp Power is designed for PCB mounting in SIP7 or DIP14 plastic cases. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC, providing dual outputs of ±12V with a maximum output current of 84mA. The converter features 1.0kVDC isolation between input and output, with options for higher isolation levels available. It has a wide operating temperature range from -40°C to +85°C without derating and includes short circuit protection as a standard feature. The device is suitable for various applications, including robotics, industrial, instrumentation, and process control. It is CE and UKCA certified, ensuring compliance with applicable standards. The converter has a mean time between failure of over 1.34 million hours, indicating reliability in operation.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Iso Pol, 2 O/p, 2W, 12V, -12V from Xp Power is designed for PCB mounting in SIP7 or DIP14 plastic cases. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC, providing dual outputs of ±12V with a maximum output current of 84mA. The converter features 1.0kVDC isolation between input and output, with options for higher isolation levels available. It has a wide operating temperature range from -40°C to +85°C without derating and includes short circuit protection as a standard feature. The device is suitable for various applications, including robotics, industrial, instrumentation, and process control. It is CE and UKCA certified, ensuring compliance with applicable standards. The converter has a mean time between failure of over 1.34 million hours, indicating reliability in operation.

Suppliers

Company
Product
Description
Supplier Links
IH Series DC/DC Converter - IH1212D - XP Power
Sunnyvale, CA, USA
IH Series DC/DC Converter
IH1212D
IH Series DC/DC Converter IH1212D
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty

• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IH1212D-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IH1212D-ND
DC DC Converters IH1212D-ND
Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power - 04R8586 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power
04R8586
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power 04R8586
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IH1212D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IH1212D
Power Supplies - Board Mount - DC DC Converters IH1212D
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IH1212D IH1212D-ND 04R8586 IH1212D
Product Name IH Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details