XP Power IK Series DC/DC Converter IK2405SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK2405SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK2405SA
IK Series DC/DC Converter IK2405SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2431-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2431-5-ND
DC DC Converters 1470-2431-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IK2405SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK2405SA
Power Supplies - Board Mount - DC DC Converters IK2405SA
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc-Dc Converter, 5V, 0.05A; No. Of Outputs Xp Power - 81Y6294 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.05A; No. Of Outputs Xp Power
81Y6294
Dc-Dc Converter, 5V, 0.05A; No. Of Outputs Xp Power 81Y6294
DC-DC CONVERTER, 5V, 0.05A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.05A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK2405SA 1470-2431-5-ND IK2405SA 81Y6294
Product Name IK Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.05A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10750-120-4u-27434 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
DC Output Voltage 0.0 to 750.0 volts
View Details