XP Power DC DC Converters IL1212S

Description
Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1484-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1484-5-ND
DC DC Converters 1470-1484-5-ND
Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 168mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IL1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IL1212S
Power Supplies - Board Mount - DC DC Converters IL1212S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 168 Ma Rohs Compliant Xp Power - 38K2370 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 168 Ma Rohs Compliant Xp Power
38K2370
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 168 Ma Rohs Compliant Xp Power 38K2370
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 168 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 168 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 168Ma, 12V; Power Supply Approvals Xp Power - 88M0772 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 168Ma, 12V; Power Supply Approvals Xp Power
88M0772
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 168Ma, 12V; Power Supply Approvals Xp Power 88M0772
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 168mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 168mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:168mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1484-5-ND IL1212S 38K2370 88M0772
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 168 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 168Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1680 amps 0.1680 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpt72s-48v-28378 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 48.0 volts
View Details