XP Power DC DC Converters ITQ2405S-H

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ2405S-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ2405S-H-ND
DC DC Converters ITQ2405S-H-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2405S-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2405S-H
Power Supplies - Board Mount - DC DC Converters ITQ2405S-H
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power - 44Y5525 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power
44Y5525
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power 44Y5525
DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ2405S-H-ND ITQ2405S-H 44Y5525
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10080-120-2u-27685 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AME270461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details