XP Power IH Series DC/DC Converter IH0505D

Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IH Series DC/DC Converter - IH0505D - XP Power
Sunnyvale, CA, USA
IH Series DC/DC Converter
IH0505D
IH Series DC/DC Converter IH0505D
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty

• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1438-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1438-5-ND
DC DC Converters 1470-1438-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IH0505D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IH0505D
Power Supplies - Board Mount - DC DC Converters IH0505D
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power - 14M8369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
14M8369
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power 14M8369
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IH0505D 1470-1438-5-ND IH0505D 14M8369
Product Name IH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details