XP Power DC DC Converters IHA0109S05

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3785-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3785-ND
DC DC Converters 1470-3785-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 8.1V - 9.9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IHA0109S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IHA0109S05
Power Supplies - Board Mount - DC DC Converters IHA0109S05
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power - 01AC2540 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
01AC2540
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power 01AC2540
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3785-ND IHA0109S05 01AC2540
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 8.1 to 9.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-48-03SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Industrial, DIN Rail Power Supplies - 2946-787-692-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details