XP Power IK Series DC/DC Converter IK1224SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK1224SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK1224SA
IK Series DC/DC Converter IK1224SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1474-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1474-5-ND
DC DC Converters 1470-1474-5-ND
Isolated Module DC DC Converter 1 Output 24V 10.41mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 10.41mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IK1224SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK1224SA
Power Supplies - Board Mount - DC DC Converters IK1224SA
DC DC CONVERTER 24V 250MW

DC DC CONVERTER 24V 250MW

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 24 V, 10.41 Ma Rohs Compliant Xp Power - 24T3176 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 24 V, 10.41 Ma Rohs Compliant Xp Power
24T3176
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 24 V, 10.41 Ma Rohs Compliant Xp Power 24T3176
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 250 mW, 24 V, 10.41 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 250 mW, 24 V, 10.41 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power - 99R4240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power
99R4240
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power 99R4240
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 10.41mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Width:6.1mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 10.41mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Width:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK1224SA 1470-1474-5-ND IK1224SA 24T3176 99R4240
Product Name IK Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 24 V, 10.41 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details