XP Power ISE Series DC_DC Converter ISE0305A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISE Series DC_DC Converter - ISE0305A - XP Power
Sunnyvale, CA, USA
ISE Series DC_DC Converter
ISE0305A
ISE Series DC_DC Converter ISE0305A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power - 44Y5396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
44Y5396
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power 44Y5396
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISE0305A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISE0305A
Power Supplies - Board Mount - DC DC Converters ISE0305A
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISE0305A 44Y5396 ISE0305A
Product Name ISE Series DC_DC Converter Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10200-50-2u-27686 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB5015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details