XP Power DC DC Converters IMA0115D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3761-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3761-ND
DC DC Converters 1470-3761-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IMA0115D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IMA0115D12
Power Supplies - Board Mount - DC DC Converters IMA0115D12
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 01AC2638 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
01AC2638
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 01AC2638
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3761-ND IMA0115D12 01AC2638
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.0416 amps 0.0416 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6982-ea-psi-10200-420-4u-wc-30000w-32201 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details