XP Power DC DC Converters IQ2415S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1529-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1529-5-ND
DC DC Converters 1470-1529-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ2415S
Power Supplies - Board Mount - DC DC Converters IQ2415S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power - 24T5231 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
24T5231
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power 24T5231
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1529-5-ND IQ2415S 24T5231
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0335 amps 0.0335 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details