The product is a DC-DC converter from the IH series, specifically designed for PCB mounting in SIP7 or DIP14 plastic cases. It provides dual outputs of +5V and -5V with a maximum output power of 2W. The input voltage range is ±10% for nominal inputs of 5V, 12V, and 24V DC, with a no-load input current of approximately 30mA. The converter features 1.0kVDC isolation between input and output, with options for higher isolation levels available. It operates efficiently across a temperature range of -40°C to +85°C without derating and includes short circuit protection as a standard feature. The device is suitable for various applications, including robotics, industrial control, and instrumentation. It is RoHS compliant and has safety approvals including CE and UKCA.
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
DC DC CONVERTER +/-5V 2W
DC-DC CONV, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IH0505SH-ND | IH0505SH | 04R8573 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |