XP Power DC DC Converters IHA0105S09

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3775-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3775-ND
DC DC Converters 1470-3775-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IHA0105S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IHA0105S09
Power Supplies - Board Mount - DC DC Converters IHA0105S09
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power - 01AC2530 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
01AC2530
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power 01AC2530
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:6kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3775-ND IHA0105S09 01AC2530
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data