The IT2415S is a 3 Watt DC/DC converter from the IT Series by XP Power, designed for both single and dual output applications. It operates within a wide input voltage range of 9.0 to 36.0 V and provides an output voltage of ±15.0 V with a maximum output current of ±100 mA. The device features a high efficiency rating of 84% and includes short circuit protection with auto recovery. This converter is suitable for operation in harsh environments, with an operating temperature range of -40 °C to +100 °C, and is convection cooled. It offers 1500 VDC isolation, ensuring safety in various applications. The IT2415S also supports remote on/off functionality, enhancing its versatility in system designs. The product is UL approved and has a mean time between failures (MTBF) of over 1.2 million hours, indicating reliability for long-term use.
• 3 Watt
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 100mA 9V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes
DC DC CONVERTER +/-15V 3W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IT2415S | IT2415S-ND | 52R2819 | IT2415S |
| Product Name | IT Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |